Panasonic SMD Electronic Connector AXK6F80537YG

Description
Conn Board to Board HDR 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK6F80537YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F80537YG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Board to Board HDR 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK6F80537YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F80537YG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK6F80537YG
SMD Electronic Connector 308-AXK6F80537YG
Conn Board to Board HDR 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK6F80537YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F80537YG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK6F80537YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F80537YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK6F80537YG - 717746-AXK6F80537YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6F80537YG
717746-AXK6F80537YG
Rectangular Connectors - AXK6F80537YG 717746-AXK6F80537YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 717746-AXK6F80537YG Packaging: Tape and Reel Number of Positions: 80 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2.5mm Height Above Board: 0.069" (1.75mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 717746-AXK6F80537YG
Packaging: Tape and Reel
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2.5mm
Height Above Board: 0.069" (1.75mm)
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F80537YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F80537YG
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK6F80537YG 717746-AXK6F80537YG AXK6F80537YG
Product Name SMD Electronic Connector Rectangular Connectors - AXK6F80537YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Unlock Full Specs
to access all available technical data