Panasonic Rectangular - Board to Board Connectors - AXK6F60547YG AXK6F60547YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 079342-AXK6F60547YG Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2.5mm Height Above Board: 0.069" (1.75mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 079342-AXK6F60547YG Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2.5mm Height Above Board: 0.069" (1.75mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXK6F60547YG - 079342-AXK6F60547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK6F60547YG
079342-AXK6F60547YG
Rectangular - Board to Board Connectors - AXK6F60547YG 079342-AXK6F60547YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 079342-AXK6F60547YG Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2.5mm Height Above Board: 0.069" (1.75mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 079342-AXK6F60547YG
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2.5mm
Height Above Board: 0.069" (1.75mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK6F60547YG
Electronic Connector 308-AXK6F60547YG
60 Pos 0.5mm Board-to-Board Header, Straight SMT, Gold Plated Product overview: AXK6F60547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F60547YG can be used for catalog matching and distributor lookup.

60 Pos 0.5mm Board-to-Board Header, Straight SMT, Gold Plated Product overview: AXK6F60547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F60547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F60547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F60547YG
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 079342-AXK6F60547YG 308-AXK6F60547YG AXK6F60547YG
Product Name Rectangular - Board to Board Connectors - AXK6F60547YG Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details