Panasonic SMD 10A Electronic Connector AXK6F40547YG

Description
40 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6F40547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F40547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6F40547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F40547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10A Electronic Connector
308-AXK6F40547YG
SMD 10A Electronic Connector 308-AXK6F40547YG
40 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6F40547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F40547YG can be used for catalog matching and distributor lookup.

40 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6F40547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F40547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK6F40547YG - 912353-AXK6F40547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6F40547YG
912353-AXK6F40547YG
Rectangular Connectors - AXK6F40547YG 912353-AXK6F40547YG
Manufacturer: Panasonic Win Source Part Number: 912353-AXK6F40547YG Series: P5KF Features: 40 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6F40547 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3036-1, AXK6F40547YG-ND, 255-3036-6, 255-3036-2

Manufacturer: Panasonic
Win Source Part Number: 912353-AXK6F40547YG
Series: P5KF
Features: 40 Position Connector Header, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK6F40547
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-3036-1, AXK6F40547YG-ND, 255-3036-6, 255-3036-2

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F40547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F40547YG
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
CONN HEADER BRD/BRD .5MM 40POS - 590-AXK6F40547YG - Utmel Electronic Limited
Hong Kong, China
CONN HEADER BRD/BRD .5MM 40POS
590-AXK6F40547YG
CONN HEADER BRD/BRD .5MM 40POS 590-AXK6F40547YG
CONN HEADER BRD/BRD .5MM 40POS

CONN HEADER BRD/BRD .5MM 40POS

Supplier's Site
P5Kf(0.5Mm Pitc Panasonic - 02M1153 - Newark, An Avnet Company
Chicago, IL, United States
P5Kf(0.5Mm Pitc Panasonic
02M1153
P5Kf(0.5Mm Pitc Panasonic 02M1153
P5KF(0.5mm pitc

P5KF(0.5mm pitc

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK6F40547YG 912353-AXK6F40547YG AXK6F40547YG 590-AXK6F40547YG 02M1153
Product Name SMD 10A Electronic Connector Rectangular Connectors - AXK6F40547YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN HEADER BRD/BRD .5MM 40POS P5Kf(0.5Mm Pitc Panasonic
Termination SMD/SMT SMD/SMT
Voltage Rating 60 volts 60 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products