Panasonic Rectangular Connectors - AXK6F22347YG AXK6F22347YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020988-AXK6F22347YG Packaging: Reel - TR Number of Positions: 22 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020988-AXK6F22347YG Packaging: Reel - TR Number of Positions: 22 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK6F22347YG - 1020988-AXK6F22347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6F22347YG
1020988-AXK6F22347YG
Rectangular Connectors - AXK6F22347YG 1020988-AXK6F22347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020988-AXK6F22347YG Packaging: Reel - TR Number of Positions: 22 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020988-AXK6F22347YG
Packaging: Reel - TR
Number of Positions: 22
Pitch: 0.020" (0.50mm)
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm
Height Above Board: 0.049" (1.25mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 60V 10A Electronic Connector
308-AXK6F22347YG
SMD 60V 10A Electronic Connector 308-AXK6F22347YG
22 Pos 0.5mm Pitch Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK6F22347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F22347YG can be used for catalog matching and distributor lookup.

22 Pos 0.5mm Pitch Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK6F22347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F22347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F22347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F22347YG
CONN HDR 22POS SMD GOLD

CONN HDR 22POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020988-AXK6F22347YG 308-AXK6F22347YG AXK6F22347YG
Product Name Rectangular Connectors - AXK6F22347YG SMD 60V 10A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting SMD (SMT)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-MRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers