Panasonic Rectangular Connectors - AXK6F20347YG AXK6F20347YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020987-AXK6F20347YG Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020987-AXK6F20347YG Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK6F20347YG - 1020987-AXK6F20347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6F20347YG
1020987-AXK6F20347YG
Rectangular Connectors - AXK6F20347YG 1020987-AXK6F20347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020987-AXK6F20347YG Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020987-AXK6F20347YG
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm
Height Above Board: 0.049" (1.25mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK6F20347YG
SMD Electronic Connector 308-AXK6F20347YG
20 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, Straight, SMD Product overview: AXK6F20347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F20347YG can be used for catalog matching and distributor lookup.

20 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, Straight, SMD Product overview: AXK6F20347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F20347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F20347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F20347YG
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020987-AXK6F20347YG 308-AXK6F20347YG AXK6F20347YG
Product Name Rectangular Connectors - AXK6F20347YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details