Panasonic SMD 60V 10A Electronic Connector AXK6F16547YG

Description
16 Pos 0.5mm Solder ST SMD Header 60V 10A Product overview: AXK6F16547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F16547YG can be used for catalog matching and distributor lookup.
Request a Quote
Description
16 Pos 0.5mm Solder ST SMD Header 60V 10A Product overview: AXK6F16547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F16547YG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 10A Electronic Connector
308-AXK6F16547YG
SMD 60V 10A Electronic Connector 308-AXK6F16547YG
16 Pos 0.5mm Solder ST SMD Header 60V 10A Product overview: AXK6F16547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F16547YG can be used for catalog matching and distributor lookup.

16 Pos 0.5mm Solder ST SMD Header 60V 10A Product overview: AXK6F16547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F16547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK6F16547YG - 803221-AXK6F16547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6F16547YG
803221-AXK6F16547YG
Rectangular Connectors - AXK6F16547YG 803221-AXK6F16547YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 803221-AXK6F16547YG Packaging: Reel Number of Positions: 16 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2.5mm Height Above Board: 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 803221-AXK6F16547YG
Packaging: Reel
Number of Positions: 16
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2.5mm
Height Above Board: 0.069" (1.75mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F16547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F16547YG
CONN HDR 16POS SMD GOLD

CONN HDR 16POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK6F16547YG 803221-AXK6F16547YG AXK6F16547YG
Product Name SMD 60V 10A Electronic Connector Rectangular Connectors - AXK6F16547YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug
Termination Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details