Panasonic Rectangular - Board to Board Connectors - AXK6F16337YG AXK6F16337YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 199542-AXK6F16337YG Packaging: Reel - TR Number of Positions: 16 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 199542-AXK6F16337YG Packaging: Reel - TR Number of Positions: 16 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXK6F16337YG - 199542-AXK6F16337YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK6F16337YG
199542-AXK6F16337YG
Rectangular - Board to Board Connectors - AXK6F16337YG 199542-AXK6F16337YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 199542-AXK6F16337YG Packaging: Reel - TR Number of Positions: 16 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.049" (1.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 199542-AXK6F16337YG
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm
Height Above Board: 0.049" (1.25mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK6F16337YG
SMD Electronic Connector 308-AXK6F16337YG
Conn Board to Board HDR 16 POS 0.5mm Solder ST SMD T/R Product overview: AXK6F16337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F16337YG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 16 POS 0.5mm Solder ST SMD T/R Product overview: AXK6F16337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F16337YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F16337YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F16337YG
CONN HDR 16POS SMD GOLD

CONN HDR 16POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 199542-AXK6F16337YG 308-AXK6F16337YG AXK6F16337YG
Product Name Rectangular - Board to Board Connectors - AXK6F16337YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details