Panasonic 10A Electronic Connector AXK630347YG

Description
30 Pos 0.5mm Pitch Board-to-Board Header, Straight, Gold, 10A Product overview: AXK630347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK630347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 Pos 0.5mm Pitch Board-to-Board Header, Straight, Gold, 10A Product overview: AXK630347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK630347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Electronic Connector
308-AXK630347YG
10A Electronic Connector 308-AXK630347YG
30 Pos 0.5mm Pitch Board-to-Board Header, Straight, Gold, 10A Product overview: AXK630347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK630347YG can be used for catalog matching and distributor lookup.

30 Pos 0.5mm Pitch Board-to-Board Header, Straight, Gold, 10A Product overview: AXK630347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK630347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK630347YG - 862767-AXK630347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK630347YG
862767-AXK630347YG
Rectangular Connectors - AXK630347YG 862767-AXK630347YG
Manufacturer: Panasonic Win Source Part Number: 862767-AXK630347YG Series: P5K Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK630347 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2556-6, 255-2556-2, 255-2556-1, 2266-AXK630347YG

Manufacturer: Panasonic
Win Source Part Number: 862767-AXK630347YG
Series: P5K
Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK630347
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-2556-6, 255-2556-2, 255-2556-1, 2266-AXK630347YG

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK630347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK630347YG
CONN HDR 30POS SMD GOLD

CONN HDR 30POS SMD GOLD

Supplier's Site
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic - 11N3564 - Newark, An Avnet Company
Chicago, IL, United States
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic
11N3564
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic 11N3564
P5K/P5KS(0.5mm RoHS Compliant: Yes

P5K/P5KS(0.5mm RoHS Compliant: Yes

Supplier's Site
Connector, Header, 30 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8057 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30 Position, 2Row; Mezzanine Connector Type Panasonic
97W8057
Connector, Header, 30 Position, 2Row; Mezzanine Connector Type Panasonic 97W8057
CONNECTOR, HEADER, 30 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P5K Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P5K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK630347YG 862767-AXK630347YG AXK630347YG 11N3564 97W8057
Product Name 10A Electronic Connector Rectangular Connectors - AXK630347YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) P5K/p5Ks(0.5Mm Rohs Compliant Panasonic Connector, Header, 30 Position, 2Row; Mezzanine Connector Type Panasonic
Gender Male / Plug
Termination Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products