Panasonic 10A Electronic Connector AXK600347YG

Description
100 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMT, 10A Product overview: AXK600347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600347YG can be used for catalog matching and distributor lookup.
Request a Quote
Description
100 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMT, 10A Product overview: AXK600347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600347YG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Electronic Connector
308-AXK600347YG
10A Electronic Connector 308-AXK600347YG
100 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMT, 10A Product overview: AXK600347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600347YG can be used for catalog matching and distributor lookup.

100 Pos 0.5mm Pitch Board-to-Board Header, Straight, SMT, 10A Product overview: AXK600347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK600347YG - 1150058-AXK600347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK600347YG
1150058-AXK600347YG
Rectangular Connectors - AXK600347YG 1150058-AXK600347YG
Manufacturer: Panasonic Win Source Part Number: 1150058-AXK600347YG Family Name: AXK Manufacturer Homepage: www.panasonic.com/in dustrial/ Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1150058-AXK600347YG
Family Name: AXK
Manufacturer Homepage: www.panasonic.com/industrial/
Introduction Date: September 21, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK600347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK600347YG
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK600347YG 1150058-AXK600347YG AXK600347YG
Product Name 10A Electronic Connector Rectangular Connectors - AXK600347YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers