Panasonic SMD Electronic Connector AXK600247YG

Description
100 Pos 0.5mm Pitch Board-to-Board Header, SMD, Straight Product overview: AXK600247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600247YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 0.5mm Pitch Board-to-Board Header, SMD, Straight Product overview: AXK600247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600247YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK600247YG
SMD Electronic Connector 308-AXK600247YG
100 Pos 0.5mm Pitch Board-to-Board Header, SMD, Straight Product overview: AXK600247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600247YG can be used for catalog matching and distributor lookup.

100 Pos 0.5mm Pitch Board-to-Board Header, SMD, Straight Product overview: AXK600247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK600247YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK600247YG - 848343-AXK600247YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK600247YG
848343-AXK600247YG
Rectangular Connectors - AXK600247YG 848343-AXK600247YG
Manufacturer: Panasonic Win Source Part Number: 848343-AXK600247YG Series: P5K Features: Position Connector Package: Reel - TR Family Name: AXK600247 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 255-3859-6, 255-3859-2, 255-3859-1, AXK600247YG-ND, Q3226620A

Manufacturer: Panasonic
Win Source Part Number: 848343-AXK600247YG
Series: P5K
Features: Position Connector
Package: Reel - TR
Family Name: AXK600247
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 255-3859-6, 255-3859-2, 255-3859-1, AXK600247YG-ND, Q3226620A

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK600247YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK600247YG
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
Board to Board & Mezzanine Connectors Conn B-B HDR 100 POS 0.5mm - 590-AXK600247YG - Utmel Electronic Limited
Hong Kong, China
Board to Board & Mezzanine Connectors Conn B-B HDR 100 POS 0.5mm
590-AXK600247YG
Board to Board & Mezzanine Connectors Conn B-B HDR 100 POS 0.5mm 590-AXK600247YG
Board to Board & Mezzanine Connectors Conn B-B HDR 100 POS 0.5mm

Board to Board & Mezzanine Connectors Conn B-B HDR 100 POS 0.5mm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK600247YG 848343-AXK600247YG AXK600247YG 590-AXK600247YG
Product Name SMD Electronic Connector Rectangular Connectors - AXK600247YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Conn B-B HDR 100 POS 0.5mm
Gender Male / Plug
Termination Solder Solder
Voltage Rating 60 volts 60 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details