Panasonic Electronic Connector AXK5S80347YG

Description
80 Pos 0.5mm Pitch SMT Header, 2 Rows, Straight, Gold Plated Product overview: AXK5S80347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S80347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 Pos 0.5mm Pitch SMT Header, 2 Rows, Straight, Gold Plated Product overview: AXK5S80347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S80347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-AXK5S80347YG
Electronic Connector 308-AXK5S80347YG
80 Pos 0.5mm Pitch SMT Header, 2 Rows, Straight, Gold Plated Product overview: AXK5S80347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S80347YG can be used for catalog matching and distributor lookup.

80 Pos 0.5mm Pitch SMT Header, 2 Rows, Straight, Gold Plated Product overview: AXK5S80347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S80347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Wholesale - AXK5S80347YG - 758634-AXK5S80347YG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - AXK5S80347YG
758634-AXK5S80347YG
Electronic Wholesale - AXK5S80347YG 758634-AXK5S80347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 758634-AXK5S80347YG Packaging: Cut Tape (CT) Number of Positions: 80 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 7mm, 8mm, 9mm Height Above Board: 0.238" (6.05mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 758634-AXK5S80347YG
Packaging: Cut Tape (CT)
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 7mm, 8mm, 9mm
Height Above Board: 0.238" (6.05mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.5Mm; Product Range Panasonic - 97AC7478 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.5Mm; Product Range Panasonic
97AC7478
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.5Mm; Product Range Panasonic 97AC7478
CONN, STACKING, RCPT, 80POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.5Mm; Product Range Panasonic - 78AH1302 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.5Mm; Product Range Panasonic
78AH1302
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.5Mm; Product Range Panasonic 78AH1302
CONN, STACKING, RCPT, 80POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S80347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S80347YG
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5S80347YG 758634-AXK5S80347YG 97AC7478 AXK5S80347YG
Product Name Electronic Connector Electronic Wholesale - AXK5S80347YG Conn, Stacking, Rcpt, 80Pos, 2Row, 0.5Mm; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Test Point, Pcb, Through Hole; Product Range Keystone - 50B4555 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details