Panasonic SMD Electronic Connector AXK5S70347YG

Description
Conn Board to Board SKT 70 POS 0.5mm Solder ST SMD Reel Product overview: AXK5S70347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S70347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board SKT 70 POS 0.5mm Solder ST SMD Reel Product overview: AXK5S70347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S70347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK5S70347YG
SMD Electronic Connector 308-AXK5S70347YG
Conn Board to Board SKT 70 POS 0.5mm Solder ST SMD Reel Product overview: AXK5S70347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S70347YG can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 70 POS 0.5mm Solder ST SMD Reel Product overview: AXK5S70347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S70347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic - 97AC7475 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic
97AC7475
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic 97AC7475
CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic - 78AH1299 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic
78AH1299
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic 78AH1299
CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S70347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S70347YG
CONN SOCKET 70POS SMD GOLD

CONN SOCKET 70POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5S70347YG 97AC7475 AXK5S70347YG
Product Name SMD Electronic Connector Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details