Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S70047YG

Description
CONN SOCKET 70POS SMD GOLD
Datasheet
Description
CONN SOCKET 70POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S70047YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S70047YG
CONN SOCKET 70POS SMD GOLD

CONN SOCKET 70POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic - 97AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic
97AC7473
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic 97AC7473
CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic - 78AH1297 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic
78AH1297
Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic 78AH1297
CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 70POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXK5S70047YG 97AC7473
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 70Pos, 2Row, 0.5Mm; Product Range Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details