Panasonic Electronic Surplus - AXK5S50037YG AXK5S50037YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 722335-AXK5S50037YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 5mm, 6mm Height Above Board: 0.120" (3.05mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 722335-AXK5S50037YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 5mm, 6mm Height Above Board: 0.120" (3.05mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - AXK5S50037YG - 722335-AXK5S50037YG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - AXK5S50037YG
722335-AXK5S50037YG
Electronic Surplus - AXK5S50037YG 722335-AXK5S50037YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 722335-AXK5S50037YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 5mm, 6mm Height Above Board: 0.120" (3.05mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 722335-AXK5S50037YG
Packaging: Reel
Number of Positions: 50
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 4mm, 5mm, 6mm
Height Above Board: 0.120" (3.05mm)
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-AXK5S50037YG
SMD Electronic Connector 308-AXK5S50037YG
Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK5S50037YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S50037YG can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK5S50037YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S50037YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S50037YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S50037YG
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 722335-AXK5S50037YG 308-AXK5S50037YG AXK5S50037YG
Product Name Electronic Surplus - AXK5S50037YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details