Panasonic Rectangular Connectors - AXK5S40047YG AXK5S40047YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020982-AXK5S40047YG Packaging: Reel - TR Number of Positions: 40 Pitch: 0.020" (0.50mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 5mm, 6mm Height Above Board: 0.120" (3.05mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020982-AXK5S40047YG Packaging: Reel - TR Number of Positions: 40 Pitch: 0.020" (0.50mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 5mm, 6mm Height Above Board: 0.120" (3.05mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK5S40047YG - 1020982-AXK5S40047YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5S40047YG
1020982-AXK5S40047YG
Rectangular Connectors - AXK5S40047YG 1020982-AXK5S40047YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020982-AXK5S40047YG Packaging: Reel - TR Number of Positions: 40 Pitch: 0.020" (0.50mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 5mm, 6mm Height Above Board: 0.120" (3.05mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020982-AXK5S40047YG
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 4mm, 5mm, 6mm
Height Above Board: 0.120" (3.05mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK5S40047YG
SMD Electronic Connector 308-AXK5S40047YG
40 Pos 0.5mm Pitch Board-to-Board Header, 2 Row, Straight, Gold, SMD Product overview: AXK5S40047YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S40047YG can be used for catalog matching and distributor lookup.

40 Pos 0.5mm Pitch Board-to-Board Header, 2 Row, Straight, Gold, SMD Product overview: AXK5S40047YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S40047YG can be used for catalog matching and distributor lookup.

Supplier's Site
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Product Range Panasonic - 78AH1288 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Product Range Panasonic
78AH1288
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Product Range Panasonic 78AH1288
CONN, STACKING, RCPT, 40POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S40047YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S40047YG
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020982-AXK5S40047YG 308-AXK5S40047YG 78AH1288 AXK5S40047YG
Product Name Rectangular Connectors - AXK5S40047YG SMD Electronic Connector Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details