Panasonic Electronic Connector AXK5S30347YG

Description
30 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Straight Product overview: AXK5S30347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S30347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Straight Product overview: AXK5S30347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S30347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-AXK5S30347YG
Electronic Connector 308-AXK5S30347YG
30 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Straight Product overview: AXK5S30347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S30347YG can be used for catalog matching and distributor lookup.

30 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Straight Product overview: AXK5S30347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S30347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S30347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S30347YG
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.5Mm; Product Range Panasonic - 64AH2600 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.5Mm; Product Range Panasonic
64AH2600
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.5Mm; Product Range Panasonic 64AH2600
CONN, STACKING, RCPT, 30POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 30POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.5Mm; Product Range Panasonic - 78AH1285 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.5Mm; Product Range Panasonic
78AH1285
Conn, Stacking, Rcpt, 30Pos, 2Row, 0.5Mm; Product Range Panasonic 78AH1285
CONN, STACKING, RCPT, 30POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 30POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5S30347YG AXK5S30347YG 64AH2600
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 30Pos, 2Row, 0.5Mm; Product Range Panasonic
Termination SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details