P5K/P5KS are narrow pitch board-to-board connectors with a 0.5 mm pitch, designed for mobile devices and industrial equipment. The AXK5S24047YG is a P5KS socket connector with 24 pins and a mated height of 5.0 mm, featuring a "TOUGH CONTACT" construction for high reliability in harsh environments. The effective mating length is 1.0 mm, ensuring stable electrical connection even with incomplete mating. The connector supports automated mounting with a dedicated suction face and includes Ni plating with Au surface treatment on contact and terminal portions. It is packaged in embossed tape and plastic reel with 1,500 pieces per inner carton. The standard configuration lacks positioning bosses.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N3343 |
| Product Name | P5K/p5Ks(0.5Mm Panasonic |