Manufacturer: Panasonic
Win Source Part Number: 912343-AXK5S20037YG
Series: P5KS
Features: 20 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK5S20037
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-3908-2, 255-3908-1, 255-3908-6, AXK5S20037YG-ND
20 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Gold Plated Product overview: AXK5S20037YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S20037YG can be used for catalog matching and distributor lookup.
Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 200 POS 0.5mm
CONN SOCKET 20POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 912343-AXK5S20037YG | 308-AXK5S20037YG | 590-AXK5S20037YG | AXK5S20037YG |
| Product Name | Rectangular Connectors - AXK5S20037YG | Electronic Connector | Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 200 POS 0.5mm | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Gender | Female / Jack | |||
| Termination | Solder | Solder |