Panasonic SMD 60V 16A Electronic Connector AXK5S00347YG

Description
100 Pos 0.5mm Board-to-Board Header, 60V, 16A, Gold, SMD Product overview: AXK5S00347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 16A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 0.5mm Board-to-Board Header, 60V, 16A, Gold, SMD Product overview: AXK5S00347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 16A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 16A Electronic Connector
308-AXK5S00347YG
SMD 60V 16A Electronic Connector 308-AXK5S00347YG
100 Pos 0.5mm Board-to-Board Header, 60V, 16A, Gold, SMD Product overview: AXK5S00347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 16A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00347YG can be used for catalog matching and distributor lookup.

100 Pos 0.5mm Board-to-Board Header, 60V, 16A, Gold, SMD Product overview: AXK5S00347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 16A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 76 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Contact Finish: Gold or Gold, GXT™

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 76
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Contact Finish: Gold or Gold, GXT™

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S00347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S00347YG
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
Stacking Conn, Rcpt, 100Pos, 2Row, 0.5Mm; Product Range Panasonic - 69AH6259 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 100Pos, 2Row, 0.5Mm; Product Range Panasonic
69AH6259
Stacking Conn, Rcpt, 100Pos, 2Row, 0.5Mm; Product Range Panasonic 69AH6259
STACKING CONN, RCPT, 100POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

STACKING CONN, RCPT, 100POS, 2ROW, 0.5MM; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic - 97AC7456 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic
97AC7456
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic 97AC7456
CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5S00347YG AXK5S00347YG 69AH6259
Product Name SMD 60V 16A Electronic Connector Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Conn, Rcpt, 100Pos, 2Row, 0.5Mm; Product Range Panasonic
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers