Panasonic SMD 16A 60V Electronic Connector AXK5S00337YG

Description
100 Pos 0.5mm Pitch Board-to-Board Header, 16A, 60V, Gold, SMD Product overview: AXK5S00337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 16A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00337YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 0.5mm Pitch Board-to-Board Header, 16A, 60V, Gold, SMD Product overview: AXK5S00337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 16A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00337YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16A 60V Electronic Connector
308-AXK5S00337YG
SMD 16A 60V Electronic Connector 308-AXK5S00337YG
100 Pos 0.5mm Pitch Board-to-Board Header, 16A, 60V, Gold, SMD Product overview: AXK5S00337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 16A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00337YG can be used for catalog matching and distributor lookup.

100 Pos 0.5mm Pitch Board-to-Board Header, 16A, 60V, Gold, SMD Product overview: AXK5S00337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 16A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00337YG can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1208959-AXK5S00337YG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1208959-AXK5S00337YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1208959-AXK5S00337YG
Win Source Part Number: 1208959-AXK5S00337YG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P5KS Number of Positions: 100 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 7mm, 8mm, 9mm Height Above Board: 0.238" (6.05mm) Standard Package: 1,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-2998-6,AXK5S0033 7YG-ND,255-2998-2,25 5-2998-1 Base Product Number: AXK5S00337

Win Source Part Number: 1208959-AXK5S00337YG
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P5KS
Number of Positions: 100
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 7mm, 8mm, 9mm
Height Above Board: 0.238" (6.05mm)
Standard Package: 1,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-2998-6,AXK5S00337YG-ND,255-2998-2,255-2998-1
Base Product Number: AXK5S00337

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S00337YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S00337YG
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8045 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic
97W8045
Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic 97W8045
CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P5KS SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P5KS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,plug,100 Contacts,skt,0.02 Pitch,surface Mount Terminal,locking Rohs Compliant Panasonic - 11N3334 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,100 Contacts,skt,0.02 Pitch,surface Mount Terminal,locking Rohs Compliant Panasonic
11N3334
Header Connector,pcb Mount,plug,100 Contacts,skt,0.02 Pitch,surface Mount Terminal,locking Rohs Compliant Panasonic 11N3334
Header Connector,PCB Mount,PLUG,100 Contacts,SKT,0.02 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,100 Contacts,SKT,0.02 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5S00337YG 1208959-AXK5S00337YG AXK5S00337YG 97W8045 11N3334
Product Name SMD 16A 60V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic Header Connector,pcb Mount,plug,100 Contacts,skt,0.02 Pitch,surface Mount Terminal,locking Rohs Compliant Panasonic
Gender Female / Jack
Termination Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD II male cable with molded Strain relief to Molex connector - QLC16109 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® - 10072354-F01-10KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCB Headers - 511569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details