Panasonic SMD Electronic Connector AXK5S00247YG

Description
0.5mm Pitch 100 Pos 2 Row Female Header, SMD, Straight Product overview: AXK5S00247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00247YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.5mm Pitch 100 Pos 2 Row Female Header, SMD, Straight Product overview: AXK5S00247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00247YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK5S00247YG
SMD Electronic Connector 308-AXK5S00247YG
0.5mm Pitch 100 Pos 2 Row Female Header, SMD, Straight Product overview: AXK5S00247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00247YG can be used for catalog matching and distributor lookup.

0.5mm Pitch 100 Pos 2 Row Female Header, SMD, Straight Product overview: AXK5S00247YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00247YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK5S00247YG - 1150054-AXK5S00247YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5S00247YG
1150054-AXK5S00247YG
Rectangular Connectors - AXK5S00247YG 1150054-AXK5S00247YG
Manufacturer: Panasonic Win Source Part Number: 1150054-AXK5S00247YG Family Name: AXK Manufacturer Homepage: www.panasonic.com/in dustrial/ Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1150054-AXK5S00247YG
Family Name: AXK
Manufacturer Homepage: www.panasonic.com/industrial/
Introduction Date: September 21, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic - 97AC7455 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic
97AC7455
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic 97AC7455
CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic - 78AH1276 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic
78AH1276
Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic 78AH1276
CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5S00247YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5S00247YG
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5S00247YG 1150054-AXK5S00247YG 97AC7455 AXK5S00247YG
Product Name SMD Electronic Connector Rectangular Connectors - AXK5S00247YG Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details