100 Pos 0.5mm Header, 2 Row, Solder ST, SMD, 6mm Stack, 16A Product overview: AXK5S00047YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 16A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5S00047YG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 848287-AXK5S00047YG
Series: P5KS
Features: Position Connector
Package: Reel - TR
Family Name: AXK5S00047
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts
CONN, STACKING, RCPT, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts
CONN SOCKET 100POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK5S00047YG | 848287-AXK5S00047YG | 97AC7454 | AXK5S00047YG |
| Product Name | SMD 16A Electronic Connector | Rectangular Connectors - AXK5S00047YG | Conn, Stacking, Rcpt, 100Pos, 2Row; Product Range Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | Surface Mount |