Panasonic Rectangular Connectors - AXK5L20337G AXK5L20337G

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020978-AXK5L20337G Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.2mm Height Above Board: 0.045" (1.14mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020978-AXK5L20337G Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.2mm Height Above Board: 0.045" (1.14mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK5L20337G - 1020978-AXK5L20337G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5L20337G
1020978-AXK5L20337G
Rectangular Connectors - AXK5L20337G 1020978-AXK5L20337G
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020978-AXK5L20337G Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.2mm Height Above Board: 0.045" (1.14mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020978-AXK5L20337G
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.2mm
Height Above Board: 0.045" (1.14mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 308-AXK5L20337G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
308-AXK5L20337G
Electronic Connector 308-AXK5L20337G
Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 20POS 0.5mm Product overview: AXK5L20337G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5L20337G can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 20POS 0.5mm Product overview: AXK5L20337G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5L20337G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5L20337G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5L20337G
CONN SOCKET 20POS SMD GOLD

CONN SOCKET 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020978-AXK5L20337G 308-AXK5L20337G AXK5L20337G
Product Name Rectangular Connectors - AXK5L20337G Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products