Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F80347YG

Description
Win Source Part Number: 967774-AXK5F80347YG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P5KF Number of Positions: 80 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Standard Package: 2,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: AXK5F80347YG-ND,255- 3126-2,255-3126-1,25 5-3126-6 Base Product Number: AXK5F80347
Request a Quote Datasheet
Description
Win Source Part Number: 967774-AXK5F80347YG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P5KF Number of Positions: 80 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Standard Package: 2,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: AXK5F80347YG-ND,255- 3126-2,255-3126-1,25 5-3126-6 Base Product Number: AXK5F80347
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 967774-AXK5F80347YG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
967774-AXK5F80347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 967774-AXK5F80347YG
Win Source Part Number: 967774-AXK5F80347YG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P5KF Number of Positions: 80 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Standard Package: 2,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: AXK5F80347YG-ND,255- 3126-2,255-3126-1,25 5-3126-6 Base Product Number: AXK5F80347

Win Source Part Number: 967774-AXK5F80347YG
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P5KF
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Standard Package: 2,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: AXK5F80347YG-ND,255-3126-2,255-3126-1,255-3126-6
Base Product Number: AXK5F80347

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK5F80347YG
SMD Electronic Connector 308-AXK5F80347YG
Conn Board to Board SKT 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F80347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80347YG can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F80347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F80347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F80347YG
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 967774-AXK5F80347YG 308-AXK5F80347YG AXK5F80347YG
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products