Panasonic SMD Electronic Connector AXK5F80345P

Description
Conn Board to Board SKT 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F80345P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80345P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Board to Board SKT 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F80345P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80345P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK5F80345P
SMD Electronic Connector 308-AXK5F80345P
Conn Board to Board SKT 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F80345P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80345P can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 80 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F80345P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80345P can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects - 221751-AXK5F80345P - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
221751-AXK5F80345P
Connectors,Interconnects 221751-AXK5F80345P
Manufacturer: Panasonic Win Source Part Number: 221751-AXK5F80345P Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Family Name: P5 Introduction Date: January 09, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 221751-AXK5F80345P
Category: Connectors,Interconnects
Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine
Family Name: P5
Introduction Date: January 09, 1998
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 308-AXK5F80345P 221751-AXK5F80345P
Product Name SMD Electronic Connector Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details