Panasonic Rectangular Connectors - AXK5F80337YG AXK5F80337YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 769387-AXK5F80337YG Series: P5KF Packaging: Reel package Number of Positions: 80 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD Family Name: PK5F Categories: Connectors, Interconnects Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 769387-AXK5F80337YG Series: P5KF Packaging: Reel package Number of Positions: 80 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD Family Name: PK5F Categories: Connectors, Interconnects Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK5F80337YG - 769387-AXK5F80337YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F80337YG
769387-AXK5F80337YG
Rectangular Connectors - AXK5F80337YG 769387-AXK5F80337YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 769387-AXK5F80337YG Series: P5KF Packaging: Reel package Number of Positions: 80 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD Family Name: PK5F Categories: Connectors, Interconnects Introduction Date: September 21, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 769387-AXK5F80337YG
Series: P5KF
Packaging: Reel package
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Mounting: SMD
Family Name: PK5F
Categories: Connectors, Interconnects
Introduction Date: September 21, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK5F80337YG
Electronic Connector 308-AXK5F80337YG
AXK5F(P5KF) Socket (0.5mm pitch, 80-pin, Ni-barrier) w/ Positioning boss (RoHS conforming) Product overview: AXK5F80337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80337YG can be used for catalog matching and distributor lookup.

AXK5F(P5KF) Socket (0.5mm pitch, 80-pin, Ni-barrier) w/ Positioning boss (RoHS conforming) Product overview: AXK5F80337YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F80337YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F80337YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F80337YG
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 769387-AXK5F80337YG 308-AXK5F80337YG AXK5F80337YG
Product Name Rectangular Connectors - AXK5F80337YG Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details