Panasonic SMD Electronic Connector AXK5F70547YG

Description
70 Pos 0.5mm Board-to-Board Header, 2 Rows, Straight, SMD Product overview: AXK5F70547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F70547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70 Pos 0.5mm Board-to-Board Header, 2 Rows, Straight, SMD Product overview: AXK5F70547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F70547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK5F70547YG
SMD Electronic Connector 308-AXK5F70547YG
70 Pos 0.5mm Board-to-Board Header, 2 Rows, Straight, SMD Product overview: AXK5F70547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F70547YG can be used for catalog matching and distributor lookup.

70 Pos 0.5mm Board-to-Board Header, 2 Rows, Straight, SMD Product overview: AXK5F70547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F70547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364413-AXK5F70547YG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364413-AXK5F70547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364413-AXK5F70547YG
Win Source Part Number: 1364413-AXK5F70547YG Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: P5KF Package: Tape & Reel Product Status: Active Base Product Number: AXK5F70547 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Outer Shroud Contacts Number of Positions: 70 Number of Rows: 2 Mated Stacking Heights: 2mm, 2.5mm Pitch: 0.020" (0.50mm) Height Above Board: 0.073" (1.85mm)

Win Source Part Number: 1364413-AXK5F70547YG
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: P5KF
Package: Tape & Reel
Product Status: Active
Base Product Number: AXK5F70547
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Connector Type: Socket, Outer Shroud Contacts
Number of Positions: 70
Number of Rows: 2
Mated Stacking Heights: 2mm, 2.5mm
Pitch: 0.020" (0.50mm)
Height Above Board: 0.073" (1.85mm)

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F70547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F70547YG
CONN SOCKET 70POS SMD GOLD

CONN SOCKET 70POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5F70547YG 1364413-AXK5F70547YG AXK5F70547YG
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products