Panasonic SMD 60V 10A Electronic Connector AXK5F60547YG

Description
60 Pos 0.5mm Pitch Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK5F60547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F60547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 Pos 0.5mm Pitch Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK5F60547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F60547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 10A Electronic Connector
308-AXK5F60547YG
SMD 60V 10A Electronic Connector 308-AXK5F60547YG
60 Pos 0.5mm Pitch Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK5F60547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F60547YG can be used for catalog matching and distributor lookup.

60 Pos 0.5mm Pitch Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK5F60547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F60547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK5F60547YG - 1020975-AXK5F60547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F60547YG
1020975-AXK5F60547YG
Rectangular Connectors - AXK5F60547YG 1020975-AXK5F60547YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020975-AXK5F60547YG Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2mm, 2.5mm Height Above Board: 0.073" (1.85mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020975-AXK5F60547YG
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2mm, 2.5mm
Height Above Board: 0.073" (1.85mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F60547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F60547YG
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site
Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic - 11N3296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic
11N3296
Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic 11N3296
CONNECTOR, BOARD TO BOARD, 60, 2; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, BOARD TO BOARD, 60, 2; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5F60547YG 1020975-AXK5F60547YG AXK5F60547YG 11N3296
Product Name SMD 60V 10A Electronic Connector Rectangular Connectors - AXK5F60547YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic
Gender Female / Jack
Termination Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products