Panasonic Rectangular Connectors - AXK5F60347YG AXK5F60347YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020974-AXK5F60347YG Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020974-AXK5F60347YG Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK5F60347YG - 1020974-AXK5F60347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F60347YG
1020974-AXK5F60347YG
Rectangular Connectors - AXK5F60347YG 1020974-AXK5F60347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020974-AXK5F60347YG Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020974-AXK5F60347YG
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 60V 10A Electronic Connector
308-AXK5F60347YG
SMD 60V 10A Electronic Connector 308-AXK5F60347YG
60 Pos 0.5mm Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK5F60347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F60347YG can be used for catalog matching and distributor lookup.

60 Pos 0.5mm Board-to-Board Header, 60V, 10A, Gold, SMD Product overview: AXK5F60347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F60347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F60347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F60347YG
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site
Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic - 68K9359 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic
68K9359
Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic 68K9359
CONNECTOR, BOARD TO BOARD, 60, 2; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:P5KF Series RoHS Compliant: Yes

CONNECTOR, BOARD TO BOARD, 60, 2; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:P5KF Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SCKT BRD/BRD .5MM 60POS SMD - 590-AXK5F60347YG - Utmel Electronic Limited
Hong Kong, China
CONN SCKT BRD/BRD .5MM 60POS SMD
590-AXK5F60347YG
CONN SCKT BRD/BRD .5MM 60POS SMD 590-AXK5F60347YG
CONN SCKT BRD/BRD .5MM 60POS SMD

CONN SCKT BRD/BRD .5MM 60POS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020974-AXK5F60347YG 308-AXK5F60347YG AXK5F60347YG 68K9359 590-AXK5F60347YG
Product Name Rectangular Connectors - AXK5F60347YG SMD 60V 10A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Board To Board, 60, 2; Mezzanine Connector Type Panasonic CONN SCKT BRD/BRD .5MM 60POS SMD
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting SMD (SMT) Surface Mount Surface Mount
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products