Panasonic SMD Electronic Connector AXK5F50547YG

Description
Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F50547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F50547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F50547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F50547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK5F50547YG
SMD Electronic Connector 308-AXK5F50547YG
Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F50547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F50547YG can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F50547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F50547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK5F50547YG - 912339-AXK5F50547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F50547YG
912339-AXK5F50547YG
Rectangular Connectors - AXK5F50547YG 912339-AXK5F50547YG
Manufacturer: Panasonic Win Source Part Number: 912339-AXK5F50547YG Series: P5KF Features: 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK5F50547 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3226-2, 255-3226-1, AXK5F50547YG-ND

Manufacturer: Panasonic
Win Source Part Number: 912339-AXK5F50547YG
Series: P5KF
Features: 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK5F50547
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-3226-2, 255-3226-1, AXK5F50547YG-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F50547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F50547YG
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
CONN SOCKET BRD/BRD .5MM 50POS - 590-AXK5F50547YG - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET BRD/BRD .5MM 50POS
590-AXK5F50547YG
CONN SOCKET BRD/BRD .5MM 50POS 590-AXK5F50547YG
CONN SOCKET BRD/BRD .5MM 50POS

CONN SOCKET BRD/BRD .5MM 50POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5F50547YG 912339-AXK5F50547YG AXK5F50547YG 590-AXK5F50547YG
Product Name SMD Electronic Connector Rectangular Connectors - AXK5F50547YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN SOCKET BRD/BRD .5MM 50POS
Termination Solder Solder
Voltage Rating 60 volts 60 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details