Panasonic Rectangular Connectors - AXK5F50347YG AXK5F50347YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 807216-AXK5F50347YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 807216-AXK5F50347YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK5F50347YG - 807216-AXK5F50347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F50347YG
807216-AXK5F50347YG
Rectangular Connectors - AXK5F50347YG 807216-AXK5F50347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 807216-AXK5F50347YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 807216-AXK5F50347YG
Packaging: Reel
Number of Positions: 50
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 10A 60V Electronic Connector
308-AXK5F50347YG
SMD 10A 60V Electronic Connector 308-AXK5F50347YG
50 Pos 0.5mm Pitch Board-to-Board Header, 10A, 60V, Gold, SMD Product overview: AXK5F50347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F50347YG can be used for catalog matching and distributor lookup.

50 Pos 0.5mm Pitch Board-to-Board Header, 10A, 60V, Gold, SMD Product overview: AXK5F50347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F50347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F50347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F50347YG
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 807216-AXK5F50347YG 308-AXK5F50347YG AXK5F50347YG
Product Name Rectangular Connectors - AXK5F50347YG SMD 10A 60V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details