40 Pos 0.5mm Pitch Board-to-Board Header, 10A, 60V, SMT Product overview: AXK5F40547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F40547YG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 759106-AXK5F40547YG
Packaging: Reel
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2mm, 2.5mm
Height Above Board: 0.073" (1.85mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN SOCKET 40POS SMD GOLD
CONN SOCKET P5KF .5MM 40POS SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK5F40547YG | 759106-AXK5F40547YG | AXK5F40547YG | 590-AXK5F40547YG |
| Product Name | 10A 60V Electronic Connector | Rectangular Connectors - AXK5F40547YG | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN SOCKET P5KF .5MM 40POS SMD |
| Termination | Solder | Solder | ||
| Voltage Rating | 60 volts | 60 volts | ||
| Current Rating | 0.5 amps | 0.5 amps |