Panasonic Rectangular - Board to Board Connectors - AXK5F30347YG AXK5F30347YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 66306-AXK5F30347YG Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 66306-AXK5F30347YG Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXK5F30347YG - 66306-AXK5F30347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK5F30347YG
66306-AXK5F30347YG
Rectangular - Board to Board Connectors - AXK5F30347YG 66306-AXK5F30347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 66306-AXK5F30347YG Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 66306-AXK5F30347YG
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK5F30347YG
Electronic Connector 308-AXK5F30347YG
30 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Straight Product overview: AXK5F30347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F30347YG can be used for catalog matching and distributor lookup.

30 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Straight Product overview: AXK5F30347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F30347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F30347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F30347YG
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site
CONN SOCKET P5KF .5MM 30POS SMD - 590-AXK5F30347YG - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET P5KF .5MM 30POS SMD
590-AXK5F30347YG
CONN SOCKET P5KF .5MM 30POS SMD 590-AXK5F30347YG
CONN SOCKET P5KF .5MM 30POS SMD

CONN SOCKET P5KF .5MM 30POS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66306-AXK5F30347YG 308-AXK5F30347YG AXK5F30347YG 590-AXK5F30347YG
Product Name Rectangular - Board to Board Connectors - AXK5F30347YG Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN SOCKET P5KF .5MM 30POS SMD
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers