Panasonic Connectors,Interconnects AXK5F30345P

Description
Manufacturer: Panasonic Win Source Part Number: 221749-AXK5F30345P Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 221749-AXK5F30345P Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 221749-AXK5F30345P - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
221749-AXK5F30345P
Connectors,Interconnects 221749-AXK5F30345P
Manufacturer: Panasonic Win Source Part Number: 221749-AXK5F30345P Category: Connectors,Interconn ects Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 221749-AXK5F30345P
Category: Connectors,Interconnects
Family: Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Electronic Connector
308-AXK5F30345P
Electronic Connector 308-AXK5F30345P
Board to Board & Mezzanine Connectors Use AXK5F30347YG Product overview: AXK5F30345P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F30345P can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors Use AXK5F30347YG Product overview: AXK5F30345P from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F30345P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 221749-AXK5F30345P 308-AXK5F30345P
Product Name Connectors,Interconnects Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details