Panasonic SMD Electronic Connector AXK5F26347YG

Description
26 Pos Rectangular Socket Connector, 0.5mm Pitch, SMD, Gold Product overview: AXK5F26347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F26347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26 Pos Rectangular Socket Connector, 0.5mm Pitch, SMD, Gold Product overview: AXK5F26347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F26347YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK5F26347YG
SMD Electronic Connector 308-AXK5F26347YG
26 Pos Rectangular Socket Connector, 0.5mm Pitch, SMD, Gold Product overview: AXK5F26347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F26347YG can be used for catalog matching and distributor lookup.

26 Pos Rectangular Socket Connector, 0.5mm Pitch, SMD, Gold Product overview: AXK5F26347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F26347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK5F26347YG - 1020973-AXK5F26347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F26347YG
1020973-AXK5F26347YG
Rectangular Connectors - AXK5F26347YG 1020973-AXK5F26347YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020973-AXK5F26347YG Packaging: Reel - TR Number of Positions: 26 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020973-AXK5F26347YG
Packaging: Reel - TR
Number of Positions: 26
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F26347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F26347YG
CONN SOCKET 26POS SMD GOLD

CONN SOCKET 26POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5F26347YG 1020973-AXK5F26347YG AXK5F26347YG
Product Name SMD Electronic Connector Rectangular Connectors - AXK5F26347YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Female / Jack
Termination Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data