Panasonic Rectangular Connectors - AXK5F24347YG AXK5F24347YG

Description
Manufacturer: Panasonic Win Source Part Number: 1150052-AXK5F24347YG Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1150052-AXK5F24347YG Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK5F24347YG - 1150052-AXK5F24347YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F24347YG
1150052-AXK5F24347YG
Rectangular Connectors - AXK5F24347YG 1150052-AXK5F24347YG
Manufacturer: Panasonic Win Source Part Number: 1150052-AXK5F24347YG Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1150052-AXK5F24347YG
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 60V 10A Electronic Connector
308-AXK5F24347YG
SMD 60V 10A Electronic Connector 308-AXK5F24347YG
24 Pos 0.5mm Header, 2 Rows, Straight, SMD, 60V, 10A Product overview: AXK5F24347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F24347YG can be used for catalog matching and distributor lookup.

24 Pos 0.5mm Header, 2 Rows, Straight, SMD, 60V, 10A Product overview: AXK5F24347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F24347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F24347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F24347YG
CONN SOCKET 24POS SMD GOLD

CONN SOCKET 24POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1150052-AXK5F24347YG 308-AXK5F24347YG AXK5F24347YG
Product Name Rectangular Connectors - AXK5F24347YG SMD 60V 10A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers