Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020970-AXK5F16547YG
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2mm, 2.5mm
Height Above Board: 0.073" (1.85mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
16 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Gold Product overview: AXK5F16547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F16547YG can be used for catalog matching and distributor lookup.
CONN SCKT BRD/BRD .5MM 16POS SMD
CONN SOCKET 16POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1020970-AXK5F16547YG | 308-AXK5F16547YG | 590-AXK5F16547YG | AXK5F16547YG |
| Product Name | Rectangular Connectors - AXK5F16547YG | Electronic Connector | CONN SCKT BRD/BRD .5MM 16POS SMD | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | SMD (SMT) | Surface Mount | ||
| Termination | Solder | Solder |