Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F16347YG

Description
Win Source Part Number: 1364443-AXK5F16347YG Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: P5KF Product Status: Active Base Product Number: AXK5F16347 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Outer Shroud Contacts Number of Positions: 16 Number of Rows: 2 Mated Stacking Heights: 1.5mm Pitch: 0.020" (0.50mm) Height Above Board: 0.053" (1.35mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364443-AXK5F16347YG Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: P5KF Product Status: Active Base Product Number: AXK5F16347 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Outer Shroud Contacts Number of Positions: 16 Number of Rows: 2 Mated Stacking Heights: 1.5mm Pitch: 0.020" (0.50mm) Height Above Board: 0.053" (1.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364443-AXK5F16347YG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364443-AXK5F16347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364443-AXK5F16347YG
Win Source Part Number: 1364443-AXK5F16347YG Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: P5KF Product Status: Active Base Product Number: AXK5F16347 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Outer Shroud Contacts Number of Positions: 16 Number of Rows: 2 Mated Stacking Heights: 1.5mm Pitch: 0.020" (0.50mm) Height Above Board: 0.053" (1.35mm)

Win Source Part Number: 1364443-AXK5F16347YG
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Package: Tape & Reel
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: P5KF
Product Status: Active
Base Product Number: AXK5F16347
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Connector Type: Socket, Outer Shroud Contacts
Number of Positions: 16
Number of Rows: 2
Mated Stacking Heights: 1.5mm
Pitch: 0.020" (0.50mm)
Height Above Board: 0.053" (1.35mm)

Buy Now Datasheet
Singapore, Singapore
60V Electronic Connector
308-AXK5F16347YG
60V Electronic Connector 308-AXK5F16347YG
16 Pos 0.5mm Pitch Board-to-Board Header, Female, SMT, 60V Product overview: AXK5F16347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F16347YG can be used for catalog matching and distributor lookup.

16 Pos 0.5mm Pitch Board-to-Board Header, Female, SMT, 60V Product overview: AXK5F16347YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F16347YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F16347YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F16347YG
CONN SOCKET 16POS SMD GOLD

CONN SOCKET 16POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364443-AXK5F16347YG 308-AXK5F16347YG AXK5F16347YG
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 60V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XG4 Flat Cable Connectors - XG4U-2004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
2 suppliers