Panasonic SMD Electronic Connector AXK5F14547YG

Description
Conn Board to Board SKT 14 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F14547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F14547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board SKT 14 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F14547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F14547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK5F14547YG
SMD Electronic Connector 308-AXK5F14547YG
Conn Board to Board SKT 14 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F14547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F14547YG can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 14 POS 0.5mm Solder ST SMD T/R Product overview: AXK5F14547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F14547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK5F14547YG - 862760-AXK5F14547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F14547YG
862760-AXK5F14547YG
Rectangular Connectors - AXK5F14547YG 862760-AXK5F14547YG
Manufacturer: Panasonic Win Source Part Number: 862760-AXK5F14547YG Series: P5KF Features: 14 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK5F14547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 255-3591-6, AXK5F14547YG-ND, 255-3591-2, 255-3591-1

Manufacturer: Panasonic
Win Source Part Number: 862760-AXK5F14547YG
Series: P5KF
Features: 14 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK5F14547
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 255-3591-6, AXK5F14547YG-ND, 255-3591-2, 255-3591-1

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F14547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F14547YG
CONN SOCKET 14POS SMD GOLD

CONN SOCKET 14POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5F14547YG 862760-AXK5F14547YG AXK5F14547YG
Product Name SMD Electronic Connector Rectangular Connectors - AXK5F14547YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-239-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details