Manufacturer: Panasonic Electric Works
Win Source Part Number: 806686-AXK5F12547YG
Packaging: Reel
Number of Positions: 12
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2mm, 2.5mm
Height Above Board: 0.073" (1.85mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
12 Pos 0.5mm Pitch Female Header, 60V, 10A, SMD Product overview: AXK5F12547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F12547YG can be used for catalog matching and distributor lookup.
CONN SOCKET 12POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 806686-AXK5F12547YG | 308-AXK5F12547YG | AXK5F12547YG |
| Product Name | Rectangular Connectors - AXK5F12547YG | SMD 60V 10A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | SMD | ||
| Gender | Female / Jack |