Panasonic Rectangular Connectors - AXK5F12345J AXK5F12345J

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020969-AXK5F12345J Packaging: Reel - TR Number of Positions: 12 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020969-AXK5F12345J Packaging: Reel - TR Number of Positions: 12 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK5F12345J - 1020969-AXK5F12345J - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F12345J
1020969-AXK5F12345J
Rectangular Connectors - AXK5F12345J 1020969-AXK5F12345J
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020969-AXK5F12345J Packaging: Reel - TR Number of Positions: 12 Pitch: 0.020" (0.50mm) Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020969-AXK5F12345J
Packaging: Reel - TR
Number of Positions: 12
Pitch: 0.020" (0.50mm)
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-AXK5F12345J
SMD Electronic Connector 308-AXK5F12345J
Board Stacking Connector, 12 Contact(s), 2 Row(s), Female, Straight, Surface Mount Terminal, Socket Product overview: AXK5F12345J from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F12345J can be used for catalog matching and distributor lookup.

Board Stacking Connector, 12 Contact(s), 2 Row(s), Female, Straight, Surface Mount Terminal, Socket Product overview: AXK5F12345J from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F12345J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F12345J
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F12345J
CONN SOCKET 12POS SMD GOLD

CONN SOCKET 12POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020969-AXK5F12345J 308-AXK5F12345J AXK5F12345J
Product Name Rectangular Connectors - AXK5F12345J SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products