Panasonic Electronic Connector AXK5F00547YG

Description
100 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Gold Product overview: AXK5F00547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F00547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Gold Product overview: AXK5F00547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F00547YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-AXK5F00547YG
Electronic Connector 308-AXK5F00547YG
100 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Gold Product overview: AXK5F00547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F00547YG can be used for catalog matching and distributor lookup.

100 Pos 0.5mm Pitch Board-to-Board Header, 2 Rows, SMT, Gold Product overview: AXK5F00547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK5F00547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK5F00547YG - 862759-AXK5F00547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK5F00547YG
862759-AXK5F00547YG
Rectangular Connectors - AXK5F00547YG 862759-AXK5F00547YG
Manufacturer: Panasonic Win Source Part Number: 862759-AXK5F00547YG Series: P5KF Features: 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK5F00547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3221-1, 255-3221-2, AXK5F00547YG-ND

Manufacturer: Panasonic
Win Source Part Number: 862759-AXK5F00547YG
Series: P5KF
Features: 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK5F00547
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-3221-1, 255-3221-2, AXK5F00547YG-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK5F00547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK5F00547YG
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
Header Connector,pcb Mount,recept,100 Contacts,pin,0.02 Pitch,surface Mount Terminal Panasonic - 08N7435 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,100 Contacts,pin,0.02 Pitch,surface Mount Terminal Panasonic
08N7435
Header Connector,pcb Mount,recept,100 Contacts,pin,0.02 Pitch,surface Mount Terminal Panasonic 08N7435
Header Connector,PCB Mount,RECEPT,100 Contacts,PIN,0.02 Pitch,SURFACE MOUNT Terminal

Header Connector,PCB Mount,RECEPT,100 Contacts,PIN,0.02 Pitch,SURFACE MOUNT Terminal

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK5F00547YG 862759-AXK5F00547YG AXK5F00547YG 08N7435
Product Name Electronic Connector Rectangular Connectors - AXK5F00547YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header Connector,pcb Mount,recept,100 Contacts,pin,0.02 Pitch,surface Mount Terminal Panasonic
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details