Panasonic Rectangular Connectors - AXK550147YG AXK550147YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 758636-AXK550147YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm, 3.5mm Height Above Board: 0.085" (2.16mm) Family Name: AXK Categories: Connectors, Interconnects Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 758636-AXK550147YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm, 3.5mm Height Above Board: 0.085" (2.16mm) Family Name: AXK Categories: Connectors, Interconnects Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK550147YG - 758636-AXK550147YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK550147YG
758636-AXK550147YG
Rectangular Connectors - AXK550147YG 758636-AXK550147YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 758636-AXK550147YG Packaging: Reel Number of Positions: 50 Pitch: 0.020" (0.50mm) Mounting Style: SMD Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm, 3.5mm Height Above Board: 0.085" (2.16mm) Family Name: AXK Categories: Connectors, Interconnects Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 758636-AXK550147YG
Packaging: Reel
Number of Positions: 50
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 3mm, 3.5mm
Height Above Board: 0.085" (2.16mm)
Family Name: AXK
Categories: Connectors, Interconnects
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK550147YG
SMD Electronic Connector 308-AXK550147YG
Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK550147YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK550147YG can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 50 POS 0.5mm Solder ST SMD T/R Product overview: AXK550147YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK550147YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK550147YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK550147YG
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 758636-AXK550147YG 308-AXK550147YG AXK550147YG
Product Name Rectangular Connectors - AXK550147YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details