Panasonic Rectangular Connectors - AXK540137YG AXK540137YG

Description
Manufacturer: Panasonic Win Source Part Number: 862758-AXK540137YG Series: P5K Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK540137 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862758-AXK540137YG Series: P5K Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK540137 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK540137YG - 862758-AXK540137YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK540137YG
862758-AXK540137YG
Rectangular Connectors - AXK540137YG 862758-AXK540137YG
Manufacturer: Panasonic Win Source Part Number: 862758-AXK540137YG Series: P5K Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK540137 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 862758-AXK540137YG
Series: P5K
Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK540137
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK540137YG
SMD Electronic Connector 308-AXK540137YG
CONN SOCKET 40POS SMD GOLD Product overview: AXK540137YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK540137YG can be used for catalog matching and distributor lookup.

CONN SOCKET 40POS SMD GOLD Product overview: AXK540137YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK540137YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK540137YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK540137YG
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862758-AXK540137YG 308-AXK540137YG AXK540137YG
Product Name Rectangular Connectors - AXK540137YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers