100 Pos 0.5mm Pitch Receptacle, 60V, 500mA, Gold Plated, SMD Product overview: AXK500147YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 500mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK500147YG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1150049-AXK500147YG
Family Name: AXK
Manufacturer Homepage: www.panasonic.com/in
Introduction Date: September 21, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
0.5mm 2 100P Brick nogging Female SMD,P=0.5mm Mezzanine Connectors (Board to Board) ROHS
CONNECTOR, BOARD TO BOARD, 100, 2; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONNECTOR, RCPT, 100POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONN SOCKET 100POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK500147YG | 1150049-AXK500147YG | AXK500147YG | 05M3870 | 70AH4375 | AXK500147YG |
| Product Name | SMD 60V 500mA Electronic Connector | Rectangular Connectors - AXK500147YG | Connectors >> Mezzanine Connectors (Board to Board) | Connector, Board To Board, 100, 2; Mezzanine Connector Type Panasonic | Connector, Rcpt, 100Pos, 2Row, 0.5Mm; Pitch Spacing Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | |||||
| Voltage Rating | 60 volts | |||||
| Current Rating | 0.5 amps |