Panasonic Rectangular Connectors - AXK500147BN1 AXK500147BN1

Description
Manufacturer: Panasonic Win Source Part Number: 862756-AXK500147BN1 Series: P5K Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK500147 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: AXK500147BN1-ND, Q4823707, Q4823997, 255-2903-6, 255-2903-1, 255-2903-2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862756-AXK500147BN1 Series: P5K Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK500147 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: AXK500147BN1-ND, Q4823707, Q4823997, 255-2903-6, 255-2903-1, 255-2903-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK500147BN1 - 862756-AXK500147BN1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK500147BN1
862756-AXK500147BN1
Rectangular Connectors - AXK500147BN1 862756-AXK500147BN1
Manufacturer: Panasonic Win Source Part Number: 862756-AXK500147BN1 Series: P5K Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK500147 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: AXK500147BN1-ND, Q4823707, Q4823997, 255-2903-6, 255-2903-1, 255-2903-2

Manufacturer: Panasonic
Win Source Part Number: 862756-AXK500147BN1
Series: P5K
Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK500147
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: AXK500147BN1-ND, Q4823707, Q4823997, 255-2903-6, 255-2903-1, 255-2903-2

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK500147BN1
SMD Electronic Connector 308-AXK500147BN1
Conn Fine Pitch Connector RCP 100 POS 0.5mm Solder ST SMD T/R Product overview: AXK500147BN1 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK500147BN1 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 100 POS 0.5mm Solder ST SMD T/R Product overview: AXK500147BN1 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK500147BN1 can be used for catalog matching and distributor lookup.

Supplier's Site
CONN SOCKET BRD/BRD .5MM 100POS - 590-AXK500147BN1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET BRD/BRD .5MM 100POS
590-AXK500147BN1
CONN SOCKET BRD/BRD .5MM 100POS 590-AXK500147BN1
CONN SOCKET BRD/BRD .5MM 100POS

CONN SOCKET BRD/BRD .5MM 100POS

Supplier's Site
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic - 47T5978 - Newark, An Avnet Company
Chicago, IL, United States
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic
47T5978
P5K/p5Ks(0.5Mm Rohs Compliant Panasonic 47T5978
P5K/P5KS(0.5mm RoHS Compliant: Yes

P5K/P5KS(0.5mm RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK500147BN1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK500147BN1
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862756-AXK500147BN1 308-AXK500147BN1 590-AXK500147BN1 47T5978 AXK500147BN1
Product Name Rectangular Connectors - AXK500147BN1 SMD Electronic Connector CONN SOCKET BRD/BRD .5MM 100POS P5K/p5Ks(0.5Mm Rohs Compliant Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details