Panasonic Rectangular Connectors - AXG730047A AXG730047A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020962-AXG730047A Packaging: Cut Strip Number of Positions: 30 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020962-AXG730047A Packaging: Cut Strip Number of Positions: 30 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXG730047A - 1020962-AXG730047A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXG730047A
1020962-AXG730047A
Rectangular Connectors - AXG730047A 1020962-AXG730047A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020962-AXG730047A Packaging: Cut Strip Number of Positions: 30 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020962-AXG730047A
Packaging: Cut Strip
Number of Positions: 30
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.6mm
Height Above Board: 0.023" (0.60mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXG730047A
SMD Electronic Connector 308-AXG730047A
Conn FPC Connector SKT 30 POS 0.35mm Solder ST SMD T/R Product overview: AXG730047A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG730047A can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 30 POS 0.35mm Solder ST SMD T/R Product overview: AXG730047A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG730047A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXG730047A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG730047A
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site
Ltb Panasonic - 79X4649 - Newark, An Avnet Company
Chicago, IL, United States
Ltb Panasonic
79X4649
Ltb Panasonic 79X4649
LTB: 03/31/21,

LTB: 03/31/21,

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020962-AXG730047A 308-AXG730047A AXG730047A 79X4649
Product Name Rectangular Connectors - AXG730047A SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Ltb Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111007 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details