Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG7100J7A

Description
Win Source Part Number: 1047192-AXG7100J7A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: A35US Number of Positions: 12 (10 + 2 Power) Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Strip Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.59mm) Standard Package: 500 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 504618-4010; 504618-3010; 504622-4010; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-5248 Base Product Number: AXG710 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047192-AXG7100J7A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: A35US Number of Positions: 12 (10 + 2 Power) Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Strip Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.59mm) Standard Package: 500 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 504618-4010; 504618-3010; 504622-4010; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-5248 Base Product Number: AXG710 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1047192-AXG7100J7A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1047192-AXG7100J7A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1047192-AXG7100J7A
Win Source Part Number: 1047192-AXG7100J7A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: A35US Number of Positions: 12 (10 + 2 Power) Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Strip Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.59mm) Standard Package: 500 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 504618-4010; 504618-3010; 504622-4010; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-5248 Base Product Number: AXG710 Product Status: Obsolete

Win Source Part Number: 1047192-AXG7100J7A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: A35US
Number of Positions: 12 (10 + 2 Power)
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Strip
Mated Stacking Heights: 0.6mm
Height Above Board: 0.023" (0.59mm)
Standard Package: 500
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 504618-4010; 504618-3010; 504622-4010;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-5248
Base Product Number: AXG710
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXG7100J7A
SMD Electronic Connector 308-AXG7100J7A
Conn Fine Pitch Connector RCP 2Power/10Signal POS Solder ST SMD T/R Product overview: AXG7100J7A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG7100J7A can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 2Power/10Signal POS Solder ST SMD T/R Product overview: AXG7100J7A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXG7100J7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXG7100J7A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXG7100J7A
CONN SOCKET 10POS SMD GOLD

CONN SOCKET 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1047192-AXG7100J7A 308-AXG7100J7A AXG7100J7A
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details