The S35 is a board-to-FPC connector series with a 0.35 mm pitch, designed for wearable, smartphone, and hearable devices, featuring a slim width of 1.7 mm and low-profile mated heights of 0.6 mm or 0.8 mm. It uses a two-piece design with 2-point soldering, incorporates a "TOUGH CONTACT" construction for reliability in harsh environments, and maintains a click feel during mating. The series supports up to 60 pins, with contact resistance max. 90 mΩ, dielectric strength of 150 V AC for 1 min, insulation resistance min. 1,000 MΩ, and rated current of 0.3 A per pin. It operates from -55 to +85 °C and withstands reflow soldering up to 260 °C. Contacts are nickel-plated with gold surface finishing on both socket and header terminals. Part number AXG260144A corresponds to the 60-pin header variant with 0.6 mm mated height and gold-plated contacts, consistent with the series specifications.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0677 |
| Product Name | S35(0.35Mm Pitc Panasonic |