Panasonic Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic AXG260144

Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:S35 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:S35 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic - 82AH1287 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic
82AH1287
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic 82AH1287
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:S35 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:S35 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82AH1287
Product Name Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5743-206-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Btb Conn, Header, 8Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5388 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details